Philips logo

Philips 4000 series 24PHT4031/05 Refurb Grade A+/No Stand 61 cm (24") HD Black 250 cd/m²

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21057
Info modified on:
27 May 2024, 13:38:45
Short summary description Philips 4000 series 24PHT4031/05 Refurb Grade A+/No Stand 61 cm (24") HD Black 250 cd/m²:

Philips 4000 series 24PHT4031/05 Refurb Grade A+/No Stand, 61 cm (24"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 24PHT4031/05 Refurb Grade A+/No Stand 61 cm (24") HD Black 250 cd/m²:

Philips 4000 series 24PHT4031/05 Refurb Grade A+/No Stand. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPI (Picture Performance Index) 200, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.