Philips logo

Philips 4300 series 24PHS4304/12 TV 61 cm (24") HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78094
Info modified on:
31 Oct 2024, 13:36:15
Short summary description Philips 4300 series 24PHS4304/12 TV 61 cm (24") HD Black:

Philips 4300 series 24PHS4304/12, 61 cm (24"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Black

Long summary description Philips 4300 series 24PHS4304/12 TV 61 cm (24") HD Black:

Philips 4300 series 24PHS4304/12. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.