Philips logo

Philips V Line 243V5LSW5/93 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24468
Info modified on:
31 May 2024, 09:35:43
Short summary description Philips V Line 243V5LSW5/93 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD White:

Philips V Line 243V5LSW5/93, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, White

Long summary description Philips V Line 243V5LSW5/93 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD LCD White:

Philips V Line 243V5LSW5/93. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.