Philips logo

Philips LCD monitor with SmartTouch 241E1SB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106201
Info modified on:
31 May 2024, 09:34:50
Philips 241E1SB/00 user manual (1.6 MB)
Product Brochure/Datasheet (601 KB)
Short summary description Philips LCD monitor with SmartTouch 241E1SB/00:

Philips LCD monitor with SmartTouch 241E1SB/00, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Philips LCD monitor with SmartTouch 241E1SB/00:

Philips LCD monitor with SmartTouch 241E1SB/00. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
To access this product information you need to upgrade your subscription to Full Icecat
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.