Philips logo

Philips Brilliance 240PW9ES/00 computer monitor 61 cm (24") 1920 x 1200 pixels Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42886
Info modified on:
30 Dec 2024, 17:23:50
Short summary description Philips Brilliance 240PW9ES/00 computer monitor 61 cm (24") 1920 x 1200 pixels Silver:

Philips Brilliance 240PW9ES/00, 61 cm (24"), 1920 x 1200 pixels, LCD, 5 ms, Silver

Long summary description Philips Brilliance 240PW9ES/00 computer monitor 61 cm (24") 1920 x 1200 pixels Silver:

Philips Brilliance 240PW9ES/00. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.