Philips logo

Philips 223V5LHSB/75 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57353
Info modified on:
31 May 2024, 09:35:28
Short summary description Philips 223V5LHSB/75 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

Philips 223V5LHSB/75, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips 223V5LHSB/75 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

Philips 223V5LHSB/75. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.