Philips logo

Philips 21PT6456/78 CRT TV 53.3 cm (21") Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52952
Info modified on:
14 Mar 2024, 19:53:03
Short summary description Philips 21PT6456/78 CRT TV 53.3 cm (21") Black, Silver:

Philips 21PT6456/78, 53.3 cm (21"), 4:3, Real Flat picture tube, 53 cm, 51 cm, NTSC, PAL M, PAL N

Long summary description Philips 21PT6456/78 CRT TV 53.3 cm (21") Black, Silver:

Philips 21PT6456/78. Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3, Display: Real Flat picture tube. Analog signal format system: NTSC, PAL M, PAL N, Supported radio bands: PLL. Audio system: Incredible SurroundStereoSAP, RMS rated power: 3 W. Product colour: Black, Silver. Remote control type: RCLB014

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.