Philips logo

Philips 170S7FB/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205773
Info modified on:
31 May 2024, 09:34:38
Short summary description Philips 170S7FB/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

Philips 170S7FB/00, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Philips 170S7FB/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

Philips 170S7FB/00. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.