Philips myGarden 16450/47/16, Outdoor wall lighting, Stainless steel, Aluminium, IP44, Garden, Patio, I
Philips myGarden 16450/47/16. Type: Outdoor wall lighting, Product colour: Stainless steel, Housing material: Aluminium. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 3 W. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 56 mm, Depth: 162 mm, Height: 415 mm. Quantity per pack: 1 pc(s), Package width: 73 mm, Package depth: 173 mm