Philips logo

Philips LCD widescreen monitor 160E1SB/97

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48305
Info modified on:
31 May 2024, 09:34:45
Philips 160E1SB/97 user manual (849 KB)
Product Brochure/Datasheet (463 KB)
Short summary description Philips LCD widescreen monitor 160E1SB/97:

Philips LCD widescreen monitor 160E1SB/97, 39.6 cm (15.6"), 1366 x 768 pixels, HD, LCD, 8 ms, Black

Long summary description Philips LCD widescreen monitor 160E1SB/97:

Philips LCD widescreen monitor 160E1SB/97. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display surface: Gloss, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.