Philips logo

Philips 14PT6107/00 CRT TV 35.6 cm (14") Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170646
Info modified on:
14 Mar 2024, 18:41:21
Short summary description Philips 14PT6107/00 CRT TV 35.6 cm (14") Silver:

Philips 14PT6107/00, 35.6 cm (14"), 4:3, 4:3, 16:9, 37 cm, 34 cm, NTSC, PAL BG, PAL DK, PAL I, SECAM L

Long summary description Philips 14PT6107/00 CRT TV 35.6 cm (14") Silver:

Philips 14PT6107/00. Display diagonal: 35.6 cm (14"), Aspect ratio: 4:3, Screen format adjustments: 4:3, 16:9. Analog signal format system: NTSC, PAL BG, PAL DK, PAL I, SECAM L, Channels quantity: 100 channels, Supported radio bands: UHF, VHF. RMS rated power: 6 W, Music power: 12 W, Audio formats supported: MP3. Product colour: Silver. Headphone connectivity: 3.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.