Philips logo

Philips 8719514451391 LED bulb Warm white 2700 K 13 W E27 E

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16169
Info modified on:
27 Mar 2025, 19:25:00
Short summary description Philips 8719514451391 LED bulb Warm white 2700 K 13 W E27 E:

Philips 8719514451391, 13 W, 100 W, E27, 1521 lm, 15000 h, Warm white

Long summary description Philips 8719514451391 LED bulb Warm white 2700 K 13 W E27 E:

Philips 8719514451391. Bulb power: 13 W, Equivalent bulb power: 100 W, Fitting/cap type: E27, Luminous flux: 1521 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 150°, Color Rendering Index (CRI): 80, Power factor: 0.51

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.