Philips logo

Philips Genie 8 W (40 W) B22 cap Compact fluorescent Stick bulb

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48279
Info modified on:
27 Mar 2025, 19:17:46
End of life date:
04 Feb 2020
Short summary description Philips Genie 8 W (40 W) B22 cap Compact fluorescent Stick bulb:

Philips Genie 8 W (40 W) B22 cap Compact fluorescent Stick bulb, 8 W, B22, 6000 h, 400 lm, Cool daylight

Long summary description Philips Genie 8 W (40 W) B22 cap Compact fluorescent Stick bulb:

Philips Genie 8 W (40 W) B22 cap Compact fluorescent Stick bulb. Bulb power: 8 W, Fitting/cap type: B22, Luminous flux: 400 lm, Light colour: Cool daylight, Power factor: 0.85, Bulb lifetime: 6000 h

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.