Philips logo

Philips Hue White and Color ambiance 7146060PH Smart table lamp ZigBee 6 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108058
Info modified on:
20 Dec 2024, 03:05:22
Philips 71460/60/PH user manual (1024 KB)
Short summary description Philips Hue White and Color ambiance 7146060PH Smart table lamp ZigBee 6 W:

Philips Hue White and Color ambiance 7146060PH, Smart table lamp, ZigBee, White, Integrated LED, Synthetics, Non-changeable bulb(s)

Long summary description Philips Hue White and Color ambiance 7146060PH Smart table lamp ZigBee 6 W:

Philips Hue White and Color ambiance 7146060PH. Type: Smart table lamp, Host interface: ZigBee, Product colour: White. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 100-240 V. Width: 150 mm, Depth: 150 mm, Height: 79 mm. Package width: 210 mm, Package depth: 209 mm, Package height: 113 mm. Quantity per pack: 1 pc(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.