Philips logo

Philips Hue White and Color ambiance 4090531P7 Smart ceiling light 32 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93178
Info modified on:
30 Apr 2024, 21:12:40
Short summary description Philips Hue White and Color ambiance 4090531P7 Smart ceiling light 32 W:

Philips Hue White and Color ambiance 4090531P7, Smart ceiling light, White, LED, Glass, Non-changeable bulb(s), White

Long summary description Philips Hue White and Color ambiance 4090531P7 Smart ceiling light 32 W:

Philips Hue White and Color ambiance 4090531P7. Type: Smart ceiling light, Product colour: White, Bulb type: LED. Input voltage: 220-240 V, Bulb voltage: 24 V, AC input frequency: 50 - 60 Hz. Width: 359 mm, Depth: 359 mm, Height: 141 mm. Package width: 468 mm, Package depth: 468 mm, Package height: 263 mm. Package net weight: 3.01 kg, Package gross weight: 4.02 kg

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.