Philips logo

Philips Hue White ambiance Fair ceiling light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191444
Info modified on:
18 Jun 2025, 04:51:22
Short summary description Philips Hue White ambiance Fair ceiling light:

Philips Hue White ambiance Fair ceiling light, Smart ceiling light, Bluetooth, White, LED, Metal, Non-changeable bulb(s)

Long summary description Philips Hue White ambiance Fair ceiling light:

Philips Hue White ambiance Fair ceiling light. Type: Smart ceiling light, Host interface: Bluetooth, Product colour: White. Total power: 39 W, Power source type: AC, Input voltage: 220-240 V. Width: 444 mm, Depth: 444 mm, Height: 99 mm. Package width: 145 mm, Package depth: 483 mm, Package height: 518 mm. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
To access this product information you need to upgrade your subscription to Full Icecat
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.