Philips logo

Philips myLiving 318033116 ceiling lighting Non-changeable bulb(s) LED 10 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117329
Info modified on:
27 May 2024, 13:43:45
Philips 31803/31/16 user manual (1.1 MB)
Short summary description Philips myLiving 318033116 ceiling lighting Non-changeable bulb(s) LED 10 W:

Philips myLiving 318033116, 4 bulb(s), LED, Non-changeable bulb(s), 3200 lm, IP20, White

Long summary description Philips myLiving 318033116 ceiling lighting Non-changeable bulb(s) LED 10 W:

Philips myLiving 318033116. Product colour: White, Suitable location: Functional, Shape: Round. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 4 bulb(s), Bulb type: LED. Input voltage: 220-240 V, AC input voltage: 220-240 V. Width: 500 mm, Depth: 500 mm, Height: 112.2 mm. Package width: 551 mm, Package depth: 146 mm, Package height: 554 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.