Philips myGarden 162469316, Outdoor wall lighting, Anthracite, Aluminium, IP44, II, Smoke
Philips myGarden 162469316. Type: Outdoor wall lighting, Product colour: Anthracite, Housing material: Aluminium. Number of bulbs: 1 bulb(s), Bulb type: Fluorescent, Bulb power: 12 W. Power source type: AC, AC input frequency: 50-60 Hz, Energy efficiency class: A. Width: 135 mm, Depth: 195 mm, Length: 195 mm. Quantity per pack: 1 pc(s), Package width: 210 mm, Package depth: 210 mm