Overland-Tandberg StorageLoader LTO-3 HH CRU, Storage auto loader & library, Tape Cartridge, 1U, 250000 h, 3.2 GB, 6.4 GB
Overland-Tandberg StorageLoader LTO-3 HH CRU. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Capacity: 3.2 GB, Media capacity compressed: 6.4 GB. Power requirements: 100-240VAC, 50-60Hz, Power supply: 30 W. Weight: 14.6 kg. Dimensions (WxDxH): 446.6 x 736.6 x 43.6 mm