Origin Storage logo

Origin Storage FWLF1632R45-OS network transceiver module Fiber optic 2700 Mbit/s SFP+ 1541.35 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
3835
Info modified on:
17 Jun 2025, 12:28:34
Short summary description Origin Storage FWLF1632R45-OS network transceiver module Fiber optic 2700 Mbit/s SFP+ 1541.35 nm:

Origin Storage FWLF1632R45-OS, Fiber optic, 2700 Mbit/s, SFP+, LC, 160000 m, 1541.35 nm

Long summary description Origin Storage FWLF1632R45-OS network transceiver module Fiber optic 2700 Mbit/s SFP+ 1541.35 nm:

Origin Storage FWLF1632R45-OS. SFP transceiver type: Fiber optic, Maximum data transfer rate: 2700 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Finisar. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.