Oral-B TriZone 600 - CLS, Adult, TriZone toothbrush, Daily care, Pulse, 20000 movements per minute, White, 8800 movements per minute
Oral-B TriZone 600 - CLS. Purpose: Adult, Toothbrush type: TriZone toothbrush, Teeth brushing modes: Daily care, Pulse. Power source: Battery, Battery type: Built-in. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: TriZone