Oral-B logo

Oral-B Genius 9000S Adult Rotating-oscillating toothbrush Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6812
Info modified on:
23 Mar 2025, 08:11:12
Short summary description Oral-B Genius 9000S Adult Rotating-oscillating toothbrush Black:

Oral-B Genius 9000S, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, Black, 2 min, Battery

Long summary description Oral-B Genius 9000S Adult Rotating-oscillating toothbrush Black:

Oral-B Genius 9000S. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.