Oral-B logo

Oral-B PRO 700 Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152035
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Oral-B PRO 700 Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 700, Adult, Rotating-oscillating toothbrush, Deep clean, 20000 movements per minute, Blue, White, 8800 movements per minute

Long summary description Oral-B PRO 700 Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 700. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Deep clean. Power source: Battery, Operating time: 2 min. Weight: 261 g. Package width: 71 mm, Package depth: 125 mm, Package height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.