Oral-B Stages Power Kids, Child, Rotating-oscillating toothbrush, Daily care, Multicolour, 5600 movements per minute, Battery
Oral-B Stages Power Kids. Purpose: Child, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in. Weight: 230 g. Package width: 52 mm, Package depth: 110 mm, Package height: 242 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)