Oral-B logo

Oral-B PRO 700 CrossAction Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201227
Info modified on:
23 Mar 2025, 08:06:32
Short summary description Oral-B PRO 700 CrossAction Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 700 CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Blue, White, Battery, Built-in

Long summary description Oral-B PRO 700 CrossAction Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 700 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in. Width: 71 mm, Depth: 125 mm, Height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.