Oral-B logo

Oral-B PRO 4000 Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165517
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B PRO 4000 Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 4000, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, 40000 movements per minute, Blue, White, 8800 movements per minute

Long summary description Oral-B PRO 4000 Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 4000. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Power source: AC/Battery, Battery type: Built-in. Width: 100 mm, Depth: 178 mm, Height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s), Included brush heads: CrossAction, Sensitive, 3D White

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.