Oral-B logo

Oral-B Professional Care 5500 Triumph Adult Silver, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107579
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B Professional Care 5500 Triumph Adult Silver, White:

Oral-B Professional Care 5500 Triumph, Adult, Daily care, Deep clean, Massage, Sensitive, Whitening, 40000 movements per minute, Silver, White, 8800 movements per minute, 2 min, 30 sec

Long summary description Oral-B Professional Care 5500 Triumph Adult Silver, White:

Oral-B Professional Care 5500 Triumph. Purpose: Adult, Teeth brushing modes: Daily care, Deep clean, Massage, Sensitive, Whitening, Toothbrush frequency (pulsations): 40000 movements per minute. Power source: Battery. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s), Included brush heads: 2x Floss Action, Sensitive, 3D White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.