Nova 180174, Hot air fryer, 3.2 L, 80 °C, 200 °C, 60 min, Single
Nova 180174. Product type: Hot air fryer, Capacity: 3.2 L, Temperature (min): 80 °C. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LCD. Power: 1500 W, Power plug type: Type F (CEE 7/4)