Nintendo logo

Nintendo Switch Lite + Fifa 20 portable game console 14 cm (5.5") 32 GB Touchscreen Wi-Fi Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20714
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Nintendo Switch Lite + Fifa 20 portable game console 14 cm (5.5") 32 GB Touchscreen Wi-Fi Grey:

Nintendo Switch Lite + Fifa 20, Nintendo Switch Lite, Grey, Analogue / Digital, D-pad, Buttons, LCD

Long summary description Nintendo Switch Lite + Fifa 20 portable game console 14 cm (5.5") 32 GB Touchscreen Wi-Fi Grey:

Nintendo Switch Lite + Fifa 20. Platform: Nintendo Switch Lite. Product colour: Grey, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Built-in memory capacity: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, Maximum memory card size: 2 TB. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.