NETGEAR logo

NETGEAR Nighthawk SX10 Managed L3 10G Ethernet (100/1000/10000)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120612
Info modified on:
14 Mar 2024, 19:32:33
Short summary description NETGEAR Nighthawk SX10 Managed L3 10G Ethernet (100/1000/10000):

NETGEAR Nighthawk SX10, Managed, L3, 10G Ethernet (100/1000/10000)

Long summary description NETGEAR Nighthawk SX10 Managed L3 10G Ethernet (100/1000/10000):

NETGEAR Nighthawk SX10. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 10. Address table size: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3an, IEEE 802.3az, IEEE 802.3bz, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.