NETGEAR logo

NETGEAR AirCard 785 Mobile Hotspot Cellular wireless network equipment

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182959
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR AirCard 785 Mobile Hotspot Cellular wireless network equipment:

NETGEAR AirCard 785 Mobile Hotspot, Cellular wireless network equipment, Black, Plastic, Portable, 802.11b, 802.11g, Wi-Fi 4 (802.11n), 2G, 3G, 4G, Edge, GSM, HSPA+, LTE

Long summary description NETGEAR AirCard 785 Mobile Hotspot Cellular wireless network equipment:

NETGEAR AirCard 785 Mobile Hotspot. Device type: Cellular wireless network equipment, Product colour: Black, Housing material: Plastic. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Data network: 2G, 3G, 4G, Edge, GSM, HSPA+, LTE, 2G standards: Edge, GSM, 3G standards: HSPA+. Compatible memory cards: MicroSD (TransFlash). Cables included: Micro-USB

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.