Neomounts logo

Neomounts FPMA-D400 monitor mount / stand 76.2 cm (30") Desk Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
525487
Info modified on:
18 Apr 2025, 15:31:38
Short summary description Neomounts FPMA-D400 monitor mount / stand 76.2 cm (30") Desk Grey:

Neomounts FPMA-D400, Clamp, 10 kg, 25.4 cm (10"), 76.2 cm (30"), 100 x 100 mm, Grey

Long summary description Neomounts FPMA-D400 monitor mount / stand 76.2 cm (30") Desk Grey:

Neomounts FPMA-D400. Mounting: Clamp, Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 180°. Product colour: Grey

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.