Neff T45D40 hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17525
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Neff T45D40 hob Black Built-in Zone induction hob 4 zone(s):

Neff T45D40, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Neff T45D40 hob Black Built-in Zone induction hob 4 zone(s):

Neff T45D40. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1800 W, Regular cooking zone: 2500 W, Large cooking zone: 3300 W. Control type: Touch. Width: 572 mm, Depth: 512 mm, Height: 56 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.