Neff BVS 4722 N MC, Electric, 71 L, 3650 W, 71 L, 40 - 275 °C, Stainless steel
Neff BVS 4722 N MC. Oven type: Electric, Total oven(s) interior capacity: 71 L, Total oven power: 3650 W. Product colour: Stainless steel, Control type: Touch, Control position: Front. Clock type: Electronic. AC input voltage: 220-240 V, AC input frequency: 60 Hz, Current: 16 A. Lamp type: LED