Neff B14M62 oven 58 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64323
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Neff B14M62 oven 58 L Stainless steel:

Neff B14M62, Electric, 58 L, Stainless steel, Rotary, Digital, 40 W

Long summary description Neff B14M62 oven 58 L Stainless steel:

Neff B14M62. Oven type: Electric, Total oven(s) interior capacity: 58 L. Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Bulb power: 40 W. Width: 595 mm, Depth: 594 mm, Height: 550 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.