NEC logo

NEC Express5800 120Eg, NL server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29988
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC Express5800 120Eg, NL server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W:

NEC Express5800 120Eg, NL, 3 GHz, 1 GB, DDR-SDRAM, SCSI, 600 W, Tower

Long summary description NEC Express5800 120Eg, NL server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W:

NEC Express5800 120Eg, NL. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Hard drive interface: SCSI. Power supply: 600 W. Form factor: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.