NEC logo

NEC MultiSync 90GX2 computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31401
Info modified on:
14 Mar 2024, 15:16:08
Short summary description NEC MultiSync 90GX2 computer monitor 48.3 cm (19") 1280 x 1024 pixels:

NEC MultiSync 90GX2, 48.3 cm (19"), 1280 x 1024 pixels

Long summary description NEC MultiSync 90GX2 computer monitor 48.3 cm (19") 1280 x 1024 pixels:

NEC MultiSync 90GX2. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 155°. USB hub version: 2.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.