MSI logo

MSI Z370I GAMING PRO CARBON AC motherboard Intel® Z370 LGA 1151 (Socket H4) mini ITX

GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119428
Info modified on:
30 Oct 2024, 13:03:55
Short summary description MSI Z370I GAMING PRO CARBON AC motherboard Intel® Z370 LGA 1151 (Socket H4) mini ITX:

MSI Z370I GAMING PRO CARBON AC, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 32 GB

Long summary description MSI Z370I GAMING PRO CARBON AC motherboard Intel® Z370 LGA 1151 (Socket H4) mini ITX:

MSI Z370I GAMING PRO CARBON AC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Top Wi-Fi standard: Wi-Fi 5 (802.11ac)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.