MSI logo

MSI N730-4GD3V1 NVIDIA GeForce GT 730 4 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44007
Info modified on:
02 Sept 2024, 20:34:38
Short summary description MSI N730-4GD3V1 NVIDIA GeForce GT 730 4 GB GDDR3:

MSI N730-4GD3V1, GeForce GT 730, 4 GB, GDDR3, 128 bit, 1000 MHz, PCI Express x16

Long summary description MSI N730-4GD3V1 NVIDIA GeForce GT 730 4 GB GDDR3:

MSI N730-4GD3V1. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 700 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1000 MHz. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.