MSI logo

MSI Wind U270-467NL netbook AMD E E2-1800 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27820
Info modified on:
25 Jan 2025, 22:28:56
Short summary description MSI Wind U270-467NL netbook AMD E E2-1800 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium White:

MSI Wind U270-467NL, AMD E, 1.7 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description MSI Wind U270-467NL netbook AMD E E2-1800 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium White:

MSI Wind U270-467NL. Product type: Netbook. Processor family: AMD E, Processor: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: White. Weight: 1.3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.