MSI Trident 3 9SI-452CA, 3 GHz, Intel® Core™ i7, i7-9700F, 16 GB, 512 GB, Windows 10 Home
MSI Trident 3 9SI-452CA. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor: i7-9700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 230 W. Form factor: Desktop. Product type: PC. Product colour: Black