MSI logo

MSI Optix G24C computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75186
Info modified on:
26 Jun 2024, 12:12:15
Short summary description MSI Optix G24C computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

MSI Optix G24C, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description MSI Optix G24C computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

MSI Optix G24C. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.