MSI logo

MSI NX8500GT-TD512E graphics card GeForce 8500 GT GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74420
Info modified on:
07 Apr 2020, 09:44:48
Short summary description MSI NX8500GT-TD512E graphics card GeForce 8500 GT GDDR2:

MSI NX8500GT-TD512E, GeForce 8500 GT, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description MSI NX8500GT-TD512E graphics card GeForce 8500 GT GDDR2:

MSI NX8500GT-TD512E. Graphics processor: GeForce 8500 GT, Processor frequency: 460 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.