MSI NF980-G65, AMD, Socket AM3, 16 GB, 1.5 V, 0, 1, 0+1, 5, JBOD, 512 MB
MSI NF980-G65. Processor manufacturer: AMD, Processor socket: Socket AM3. Memory, maximum: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 512 MB, Graphics card: GeForce 8. LAN controller: Realtek RTL8211CL, Network interface: Gigabit Ethernet