MSI logo

MSI GeForce GTX 660 2GB NVIDIA GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14061
Info modified on:
02 Sept 2024, 20:33:45
Short summary description MSI GeForce GTX 660 2GB NVIDIA GDDR5:

MSI GeForce GTX 660 2GB, GeForce GTX 660, 2 GB, GDDR5, 192 bit, 6008 MHz, PCI Express 3.0

Long summary description MSI GeForce GTX 660 2GB NVIDIA GDDR5:

MSI GeForce GTX 660 2GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660, Processor frequency: 980 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.