MSI logo

MSI LIGHTNING N580GTX XE graphics card NVIDIA GeForce GTX 580 3 GB GDDR5

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52712
Info modified on:
02 Sept 2024, 20:35:39
Short summary description MSI LIGHTNING N580GTX XE graphics card NVIDIA GeForce GTX 580 3 GB GDDR5:

MSI LIGHTNING N580GTX XE, GeForce GTX 580, 3 GB, GDDR5, 384 bit, 4200 MHz

Long summary description MSI LIGHTNING N580GTX XE graphics card NVIDIA GeForce GTX 580 3 GB GDDR5:

MSI LIGHTNING N580GTX XE. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 580, Processor frequency: 832 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 4200 MHz. DirectX version: 11, OpenGL version: 4.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.