MSI logo

MSI MPG Trident 3 10SC-004US Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27699
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI MPG Trident 3 10SC-004US Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Desktop PC Black:

MSI MPG Trident 3 10SC-004US, 2.9 GHz, Intel® Core™ i7, i7-10700F, 16 GB, 1.51 TB, Windows 10 Home

Long summary description MSI MPG Trident 3 10SC-004US Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Desktop PC Black:

MSI MPG Trident 3 10SC-004US. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor: i7-10700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 330 W. Form factor: Desktop. Product type: PC. Weight: 3.17 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.