MSI logo

MSI MPG A850GF power supply unit 850 W 24-pin ATX ATX Black

Data-sheet quality:
created/standardized by Icecat
Product views:
178024
Info modified on:
20 Dec 2024, 02:27:41
Short summary description MSI MPG A850GF power supply unit 850 W 24-pin ATX ATX Black:

MSI MPG A850GF, 850 W, 100 - 240 V, 47 - 63 Hz, 10 A, 5 A, Active

Long summary description MSI MPG A850GF power supply unit 850 W 24-pin ATX ATX Black:

MSI MPG A850GF. Total power: 850 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, Motherboard power cable length: 60 cm, SATA power cable length: 950 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 14 cm. Width: 209 mm, Depth: 287 mm, Height: 129 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.