MSI logo

MSI MEG Trident X2 14NUG7-440JP Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Desktop PC Black

Brand:
Product family:
Product series:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1002
Info modified on:
30 Apr 2025, 08:28:40
Short summary description MSI MEG Trident X2 14NUG7-440JP Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Desktop PC Black:

MSI MEG Trident X2 14NUG7-440JP, Intel® Core™ i7, i7-14700KF, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description MSI MEG Trident X2 14NUG7-440JP Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Desktop PC Black:

MSI MEG Trident X2 14NUG7-440JP. Processor family: Intel® Core™ i7, Processor: i7-14700KF. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4080 SUPER. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 850 W. Form factor: Desktop. Product type: PC. Weight: 14.1 kg. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.