MSI logo

MSI MAG CH130 I FABRIC PC gaming chair Padded seat Grey

Data-sheet quality:
created/standardized by Icecat
Product views:
94080
Info modified on:
15 Jan 2025, 14:44:13
Short summary description MSI MAG CH130 I FABRIC PC gaming chair Padded seat Grey:

MSI MAG CH130 I FABRIC, PC gaming chair, 150 kg, Padded seat, Padded backrest, Universal, 185 cm

Long summary description MSI MAG CH130 I FABRIC PC gaming chair Padded seat Grey:

MSI MAG CH130 I FABRIC. Product type: PC gaming chair, Maximum user weight: 150 kg, Seat type: Padded seat. Width: 700 mm, Depth: 690 mm, Height (min): 140 cm. Quantity per pack: 1 pc(s), Package width: 680 mm, Package depth: 900 mm. Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.